Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$97.54
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$166.40
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$155.25
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$141.00
|
41
in stock
|
Buy Now | |
Distrelec
from US$181.63
|
41
in stock
|
Buy Now | |
Farnell
from US$160.71
|
33
in stock
|
Buy Now | |
Heilind Electronics
-
|
2
in stock
|
Buy Now | |
Avnet America
from US$129.79
|
-
|
Buy Now | |
RS Americas
from US$149.86
|
-
|
Buy Now | |
element14
from US$134.55
|
-
|
Buy Now |
Color | Black |
---|---|
Keyed | Yes |
Configuration | Single-Ended |
Number of Positions | 5 |
Wire Size | 10AWG, 5.26CMA |
Overall Outside Cable Diameter | 16.64mm, .655in |
Housing Material | Valox V3900WX |
Housing Color | Black |
Agency/Standard | UL |
Cable Assembly Length | 7.62m, 25ft |
Connector Type (End A) | EV Type 1 |
Neutral Wire Size | 10AWG |
Evca, 16Mm Cable, 32A, Ul, Black, 25Ft |Amp Te Connectivity 2267221-4 | Newark Electronics |
Specialized Cables 32A 600V BK 25FT 3C 10AWG + | Rapid Electronics |
TE Connectivity EVCA 16MM CABLE 32A UL BLACK 25FT S | Distrelec |
EV CHARGING CABLES | Farnell |
Specialized Cables 32A, 600V, BK, 25FT 3C 10AWG + 1C 20AWG | TE Connectivity 2267221-4 | RS Americas |
PWR CORD, EVC PLUG-FREE END, 7.62M, 32A | element14 |
Where can I find additional details, specifications and documents for a 2267221-4?
Additional datasheets, footprints and schematics for 2267221-4 are listed on our Part Details page. You can also find images and similar parts to 2267221-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267221-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267221-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267221-4 fall under?
The 2267221-4 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2267221-4 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267221-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267221-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267221-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2267221-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267221-4 often in real-time on the comparison pages.
What if I can't find stock of 2267221-4?
You can fill out our help required form which you can use to request a quote for 2267221-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.