Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.58
|
781
in stock
|
Buy Now | |
Rapid Electronics
from US$2.65
|
781
in stock
|
Buy Now | |
Chip One Stop
from US$2.88
|
781
in stock
|
Buy Now | |
TE Store
from US$6.01
|
689
in stock
|
Buy Now | |
Farnell
from US$5.79
|
625
in stock
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
RS Americas
from US$4.40
|
-
|
Buy Now | |
Boersig
from US$2.72
|
-
|
Buy Now | |
Sager
from US$2.40
|
-
|
Buy Now |
Configuration (Pole-Throw) | Single Pole - Double Throw |
---|---|
Operating Function | On On |
Switch Contact Plating Material | Silver |
Process Sealed | No |
Mounting Type | Printed Circuit Board |
Switch Type | Rocker |
Product Type | Switch |
Termination Type | Printed Circuit |
Toggle Switches Rms1R102M7Qes |Amp Te Connectivity 2267087-5 | Newark Electronics |
Toggle Switches RMS1R102M7QES | Rapid Electronics |
RMS1R102M7QES Configuration (Pole-Throw): Single Pole - Double Throw Switch Contact Plating Material: Silver Process Sealed: No Operating Function: On On Contact Current Rating: 3 A Single Pole - Double Throw Silver On On | Toggle Switch | Part Number: 2267087-5 | Internal Number: 2267087-5 | TE Connectivity | TE Store |
ROCKER SW, SPDT, 3A, 120V, NAT | Farnell |
Switch, Rms1R102M7Qes | TE Connectivity 2267087-5 | RS Americas |
Where can I find additional details, specifications and documents for a 2267087-5?
Additional datasheets, footprints and schematics for 2267087-5 are listed on our Part Details page. You can also find images and similar parts to 2267087-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267087-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267087-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267087-5 fall under?
The 2267087-5 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2267087-5 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267087-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267087-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267087-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Farnell have stock available or on a lead time for 2267087-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267087-5 often in real-time on the comparison pages.
What if I can't find stock of 2267087-5?
You can fill out our help required form which you can use to request a quote for 2267087-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.