Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.11
|
767
in stock
|
Buy Now | |
Newark Electronics
from US$4.52
|
767
in stock
|
Buy Now | |
Rapid Electronics
from US$3.43
|
767
in stock
|
Buy Now | |
Chip One Stop
from US$3.71
|
767
in stock
|
Buy Now | |
Farnell
from US$7.52
|
620
in stock
|
Buy Now | |
TE Store
from US$7.74
|
497
in stock
|
Buy Now | |
Avnet America
from US$3.16
|
-
|
Buy Now | |
RS Americas
from US$5.69
|
-
|
Buy Now | |
Boersig
from US$3.54
|
-
|
Buy Now | |
Sager
from US$3.10
|
-
|
Buy Now |
Configuration (Pole-Throw) | Double Pole - Double Throw |
---|---|
Operating Function | On On |
Switch Contact Plating Material | Silver |
Process Sealed | No |
Mounting Type | Printed Circuit Board |
Switch Type | Rocker |
Product Type | Switch |
Termination Type | Right Angle |
Toggle Switches Rmd1R102M6Qes |Amp Te Connectivity 2267087-4 | Newark Electronics |
Toggle Switches RMD1R102M6QES | Rapid Electronics |
TE Connectivity RMD1R102M6QES Rocker Switch DPDT On-on 3 | Distrelec |
ROCKER SW, DPDT, 3A, 120V, NAT | Farnell |
RMD1R102M6QES Configuration (Pole-Throw): Double Pole - Double Throw Switch Contact Plating Material: Silver Process Sealed: No Operating Function: On On Contact Current Rating: 3 A Double Pole - Double Throw Silver On On | Toggle Switch | Part Number: 2267087-4 | Internal Number: 2267087-4 | TE Connectivity | TE Store |
Switch, Rmd1R102M6Qes | TE Connectivity 2267087-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2267087-4?
Additional datasheets, footprints and schematics for 2267087-4 are listed on our Part Details page. You can also find images and similar parts to 2267087-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267087-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267087-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267087-4 fall under?
The 2267087-4 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2267087-4 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267087-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267087-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267087-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2267087-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267087-4 often in real-time on the comparison pages.
What if I can't find stock of 2267087-4?
You can fill out our help required form which you can use to request a quote for 2267087-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.