Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.61
|
13
in stock
|
Buy Now | |
TE Store
from US$9.38
|
570
in stock
|
Buy Now | |
Sager
from US$3.60
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$4.84
|
262
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.84
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$5.97
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$4.51
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$5.54
|
13
in stock
|
Buy Now | |
Avnet America
from US$3.83
|
-
|
Buy Now | |
RS Americas
from US$7.77
|
-
|
Buy Now | |
Boersig
from US$4.28
|
-
|
Buy Now | |
Farnell
from US$8.82
|
-
|
Buy Now |
Color | Red |
---|---|
Bushing Style | Threaded |
Bushing Thread Size | 10-48 |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | Off On |
Switch Contact Plating Material | Silver |
Contact Current Rating | 3A |
Toggle Length | 7.37mm, .29in |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Flame Rating Only |
Mounting Type | Solder |
Product Type | Switch |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Toggle Style | Baton Standard |
Termination Type | Vertical |
TMS6T3B1M1QE Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 10-48 Switch Contact Plating Material: Silver Process Sealed: No Toggle Style: Baton Standard Single Pole - Double Throw 10-48 Silver | Toggle Switch | Part Number: 2267079-2 | Internal Number: 2267079-2 | TE Connectivity | TE Store |
Toggle Switches SWITCH TOGGLE | Sager |
TMS6T3B1M1QE | Heilind Electronics |
Toggle Switches Switch Toggle |Amp Te Connectivity 2267079-2 | Newark Electronics |
TE Connectivity - AMP Toggle Switch SPDT Off-on | Distrelec |
Switch, Tms6T3B1M1Qe | TE Connectivity 2267079-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2267079-2?
Additional datasheets, footprints and schematics for 2267079-2 are listed on our Part Details page. You can also find images and similar parts to 2267079-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267079-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267079-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267079-2 fall under?
The 2267079-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 2267079-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267079-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267079-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267079-2 have stock available?
Authorised distributors including TE Store, Sager, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 2267079-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267079-2 often in real-time on the comparison pages.
What if I can't find stock of 2267079-2?
You can fill out our help required form which you can use to request a quote for 2267079-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.