2267078-6

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2267078-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2267078-6
Series Information for 2267078-6 - TE Connectivity
  • Status: Active
  • Product Code: E382
  • Global Product Line: E31
  • GPL Description: Industrial

Description

TMS3T5B2M6RE

Specifications

Color:
Red
Bushing Style:
Unthreaded, Plain
Configuration (Pole-Throw):
Single Pole - Double Throw
Operating Function:
On Off On
Switch Contact Plating Material:
Gold
Toggle Length:
5.59mm, .22in
Process Sealed:
No
UL Rating:
Flame Rating Only
UL Flammability Rating:
UL 94V-0
Mounting Type:
Through Hole
Switch Type:
Toggle
Toggle Style:
Baton Short
Toggle Actuation:
Right Angle
Product Type:
Switch
Termination Type:
Printed Circuit

Compatibility

  • Lead free solder process: Wave solder capable to 260°C

Alternate Descriptions

Onlinecomponents.com
TMS3T5B2M6RE
Newark Electronics
TMS3T5B2M6RE
Avnet America
TMS3T5B2M6RE
Avnet Europe
TMS3T5B2M6RE
Series Information for 2267078-6 . - TE Connectivity

Description

TOGGLE SWITCH SP3T 0.4VA 20V THT

Specifications

SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Onlinecomponents.com
TMS3T5B2M6RE
Newark Electronics
TMS3T5B2M6RE
Avnet America
TMS3T5B2M6RE
Avnet Europe
TMS3T5B2M6RE