Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Actuator Color | Black |
---|---|
Actuator Profile | Extended |
Case Material | Diallyl Phthalate (DAP) |
Bushing Style | Threaded |
Actuator Material | Thermoplastic Polyester |
Support Bracket | Without |
Number of Actuators | Single |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | Without |
Operating Function | Off [On] |
Ganged | No |
Tactile | No |
Snap Action | Without |
Switch Contact Plating Material | Gold |
Actuator Length | .155in, 3.94mm |
Process Sealed | No |
Low Profile | No |
Mounting Angle | Vertical |
Screw & Hole Thread Size | 10-48 |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | No |
Actuator Style | Round |
Dust Proof | No |
Product Type | Switch |
Termination Type | Printed Circuit |
Temperature Rating | Standard |
PMS9P1B05M2RE Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Single Throw Switch Extended | Pushbutton Switch | Part Number: 2267074-1 | Internal Number: 2267074-1 | TE Connectivity | TE Store |
Switch, Pms9P1B05M2Re | TE Connectivity 2267074-1 | RS Americas |
Pushbutton Switches SWITCH PUSHBUTTON | Sager |
Where can I find additional details, specifications and documents for a 2267074-1?
Additional datasheets, footprints and schematics for 2267074-1 are listed on our Part Details page. You can also find images and similar parts to 2267074-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2267074-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2267074-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2267074-1 fall under?
The 2267074-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 2267074-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2267074-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2267074-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2267074-1 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas and Sager have stock available or on a lead time for 2267074-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2267074-1 often in real-time on the comparison pages.
What if I can't find stock of 2267074-1?
You can fill out our help required form which you can use to request a quote for 2267074-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.