Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2266412001,
8-1191668-1 |
Fluid Type | Water, Hydraulic Fluid, Lubricating Oil |
---|---|
Color | Red |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Cut Length | 1220 – 1245.4mm, 48.031 – 49in |
Recovered Inside Diameter (Max) | .08in, 2.03mm |
Recovered Wall Thickness (Tolerance) | 1.45mm, .057in |
Expanded Inside Diameter (Min) | 6.35mm, .25in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | DWP-125 |
Flammability | Flame-Retardant |
Resistant To | Fluids |
Recovery Temperature | 125°C |
Operating Temperature Range | -40 – 110°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 80°C |
Dwp-125-1/4-2-Stk |Raychem Te Connectivity 2266412001 | Newark Electronics |
Heat Shrink Tubing and Sleeves DWP-125-1/4-2-STK | Rapid Electronics |
Heat Shrink Tubing & Sleeves HS-TBG 6.4MM 3:1 RD PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a 2266412001?
Additional datasheets, footprints and schematics for 2266412001 are listed on our Part Details page. You can also find images and similar parts to 2266412001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2266412001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2266412001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2266412001 fall under?
The 2266412001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2266412001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2266412001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2266412001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2266412001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 2266412001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2266412001 often in real-time on the comparison pages.
What if I can't find stock of 2266412001?
You can fill out our help required form which you can use to request a quote for 2266412001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.