Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Tin |
Crimp Type | Dual |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | 11.68mm, .46in |
Impedance | 50Ω |
Detent | Without |
RF Connector Coupling Mechanism | Snap-On |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | .3GHz |
Dielectric Material | Polypropylene |
Packaging Method | Carton |
実装方法 | Carton |
RF Connector Style | Plug |
RF Interface | Mini UHF |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 58, RG 58B, RG 58C, RG 58A |
Operating Temperature Range | -25 – 70°C, -13 – 158°F |
UHF PLUG-MINIATURE RF Interface: Mini UHF RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .46 in RF Connector Mated Outer Diameter (Approximate): 11.68 mm Impedance: 50 Ω Mini UHF Plug .46" 11.68 mm | Coax Connector | Part Number: 226600-1 | Internal Number: 226600-1 | TE Connectivity | TE Store |
Rf/Coaxial, Uhf Plug, Straight, Crimp | Newark Electronics |
RF/COAXIAL, UHF PLUG, STRAIGHT, CRIMP | element14 |
Conn Mini-UHF PL Crimp ST Cable Mount Tin | Avnet America |
UHF PLUG-MINIATURE, RF Plugs and Jacks | TE Connectivity 226600-1 | RS Americas |
Where can I find additional details, specifications and documents for a 226600-1?
Additional datasheets, footprints and schematics for 226600-1 are listed on our Part Details page. You can also find images and similar parts to 226600-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226600-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226600-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226600-1 fall under?
The 226600-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 226600-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226600-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 226600-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 226600-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Avnet America and RS Americas have stock available or on a lead time for 226600-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226600-1 often in real-time on the comparison pages.
What if I can't find stock of 226600-1?
You can fill out our help required form which you can use to request a quote for 226600-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.