226400244310 Contactors & Accessories by Finder

MODULAR CONTACTOR, 4PST-NO, 30A, 440VACCoil

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$57.26


Distributor Starting From Stock
Logo for element14 element14 US$83.19
19
Buy Now
Logo for Farnell Farnell US$102.47
19
Buy Now
Logo for RS Americas RS Americas US$59.87
13
Buy Now
Logo for Newark Electronics Newark Electronics US$79.51
11
Buy Now
Logo for Rutronik Rutronik US$57.26
-
Buy Now
Logo for Relay Specialties Relay Specialties US$88.50
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Load Current Inductive 30A
Relay Mounting DIN Rail, Panel
Operating Voltage 440VAC
Contact Configuration 4PST-NO
No. of Poles 4 Pole
RoHS Compliant Yes

Alternative Descriptions

Modular contactor 63A, 4 NO, 24vac/dc | RS
MODULAR CONTACTOR, 4PST-NO, 30A, 440VAC | element14
Contactor, 4NO, DIN Rail, Non-Latching, Screw, 63A, 24 VAC, 24 VDC, 22 Series | Finder 22.64.0.024.4310 | RS Americas
Modular Contactor, 4Pst-No, 30A, 440Vac | Newark Electronics
Install 63A 4NO indicator 24DC | Rutronik
Power Contactors | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 226400244310?

Additional datasheets, footprints and schematics for 226400244310 are listed on our Part Details page. You can also find images and similar parts to 226400244310 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 226400244310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226400244310 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 226400244310 fall under?

The 226400244310 is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to 226400244310 when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 226400244310 you can contact the distributor directly for product support, shipping queries etc.

Is the 226400244310 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 226400244310 have stock available?

Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 226400244310.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 226400244310 often in real-time on the comparison pages.

What if I can't find stock of 226400244310?

You can fill out our help required form which you can use to request a quote for 226400244310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay