Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
226335-000,
7-1191666-0 |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.50
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.94
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.94
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$2.30
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
3
in stock
|
Buy Now | |
Avnet America
-
|
64
in stock
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now | |
Sager
from US$1.67
|
-
|
Buy Now | |
Farnell
from US$3.51
|
-
|
Buy Now |
Plating Material | Gold |
---|---|
Contact Type | Pin |
Wire Size | 26 – 20AWG |
Packaging Method | Package |
Packaging Quantity | 20 |
Connector & Contact Terminates To | Wire & Cable |
226335-000 7-1191666-0 CTA-0166 | Heilind Electronics |
Terminals CTA-0166 | Rapid Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Rectangular Contact, CTA-0166 | TE Connectivity 226335-000 | RS Americas |
TE Connectivity CTA-0166 Terminals CTA-0166 | Distrelec |
Terminals 226335-000 | Sager |
Where can I find additional details, specifications and documents for a 226335-000?
Additional datasheets, footprints and schematics for 226335-000 are listed on our Part Details page. You can also find images and similar parts to 226335-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226335-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226335-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226335-000 fall under?
The 226335-000 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 226335-000 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226335-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 226335-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 226335-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 226335-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226335-000 often in real-time on the comparison pages.
What if I can't find stock of 226335-000?
You can fill out our help required form which you can use to request a quote for 226335-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.