Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Brass |
---|---|
Body Insulation | Without |
Body Plating Material | Tin |
RF Connector Center Contact Plating Material | Tin-Lead |
Crimp Type | Braid Termination |
RF Connector Center Contact Material | Brass |
Contact Current Rating (Max) | 1A |
Circuit Application | Signal |
Packaging Method | Strip |
Cable Type | Coaxial |
Product Type | Terminal |
Sealable | No |
Connection Type | Vertical Disconnect |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Coax Pick Type Braid Termn Rohs Compliant: No |Amp Te Connectivity 226286-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 226286-2?
Additional datasheets, footprints and schematics for 226286-2 are listed on our Part Details page. You can also find images and similar parts to 226286-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226286-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226286-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226286-2 fall under?
The 226286-2 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 226286-2 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226286-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 226286-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 226286-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 226286-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226286-2 often in real-time on the comparison pages.
What if I can't find stock of 226286-2?
You can fill out our help required form which you can use to request a quote for 226286-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.