Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$28.07
|
918
in stock
|
Buy Now | |
Rapid Electronics
from US$19.98
|
918
in stock
|
Buy Now | |
Chip One Stop
from US$13.50
|
918
in stock
|
Buy Now | |
Farnell
from US$21.04
|
740
in stock
|
Buy Now | |
Avnet America
from US$16.74
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Tin |
Crimp Type | Single |
RF Connector Mated Outer Diameter (Approximate) | .72in, 18.29mm |
Impedance | 50Ω |
Detent | Without |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Screw |
Operating Frequency | .5GHz |
Coupling Nut Style | Ribbed |
Dielectric Material | Polypropylene |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
RF Interface | UHF |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cable Type | RG58C, RG 58A, RG 58B, RG 58 |
Connectors UHF PLUG TIN PLATED | Rapid Electronics |
TE Connectivity UHF PLUG RG 58 TIN PL RF Connectors / Co | Distrelec |
RF COAX, UHF PLUG, 50 OHM, CABLE | Farnell |
Conn UHF PL 0Hz to 500MHz 50Ohm Crimp ST Cable Mount Tin | Avnet America |
Uhf Plug Rg 58 Tin Pl |Amp Te Connectivity 226279-1 | Newark Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UHF Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG58A RG58B RG58C |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Frequency Max | 0.5GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 226279-1?
Additional datasheets, footprints and schematics for 226279-1 are listed on our Part Details page. You can also find images and similar parts to 226279-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226279-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226279-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226279-1 fall under?
The 226279-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 226279-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226279-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 226279-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 226279-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 226279-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226279-1 often in real-time on the comparison pages.
What if I can't find stock of 226279-1?
You can fill out our help required form which you can use to request a quote for 226279-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.