Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Insulation | Without |
---|---|
Body Material | Brass |
Body Plating Material | Tin |
RF Connector Center Contact Plating Material | Tin |
RF Connector Center Contact Material | Brass |
Crimp Type | Braid Termination |
Circuit Application | Signal |
Comment | Legs must be bent manually after crimping. |
Packaging Method | Strip |
Product Type | Terminal |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Cable Type | Coaxial |
Connection Type | Permanent |
Where can I find additional details, specifications and documents for a 226176-3?
Additional datasheets, footprints and schematics for 226176-3 are listed on our Part Details page. You can also find images and similar parts to 226176-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226176-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226176-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226176-3 fall under?
The 226176-3 is listed under Connectors > RF & Coax Connectors > Coax Terminators.
Can I view similar or alternative parts?
You can view similar parts to 226176-3 when available in the Coax Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226176-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 226176-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 226176-3 have stock available?
There is no stock from authorised distributors for 226176-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226176-3 often in real-time on the comparison pages.
What if I can't find stock of 226176-3?
You can fill out our help required form which you can use to request a quote for 226176-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.