Status: | Unknown |
---|---|
Series: | 2260(5560) Series |
RoHS: | Unknown |
Product Range | 2260(5560) Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 2260(5560) - Series Receptacle Housing |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 5A |
Wire Size (AWG) | 24AWG to 20AWG |
Status: | Unknown |
---|---|
Series: | 2260(5560) Series |
RoHS: | Compliant |
Product Range | 2260(5560) Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 2260(5560) - Series Receptacle Housing |
RoHS Compliant | Yes |
Contact, 2260(5560) Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Multicomp Pro 2261(5561)T | Newark Electronics |
Where can I find additional details, specifications and documents for a 2261(5561)T?
Additional datasheets, footprints and schematics for 2261(5561)T are listed on our Part Details page. You can also find images and similar parts to 2261(5561)T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2261(5561)T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2261(5561)T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2261(5561)T fall under?
The 2261(5561)T is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2261(5561)T when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2261(5561)T you can contact the distributor directly for product support, shipping queries etc.
Is the 2261(5561)T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2261(5561)T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2261(5561)T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2261(5561)T often in real-time on the comparison pages.
What if I can't find stock of 2261(5561)T?
You can fill out our help required form which you can use to request a quote for 2261(5561)T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.