Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now |
Pitch Spacing | 3mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting Orientation | PCB |
Contact Resistance | 10mohm |
Contact Termination | Surface Mount Vertical |
Current Rating | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 3mm |
Material | High Temp. Plastic |
Operating Temperature Max | 105°C |
Operating Temperature Min | -25°C |
Row Pitch | 3mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 2261(5561)S-16T-SM1?
Additional datasheets, footprints and schematics for 2261(5561)S-16T-SM1 are listed on our Part Details page. You can also find images and similar parts to 2261(5561)S-16T-SM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2261(5561)S-16T-SM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2261(5561)S-16T-SM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2261(5561)S-16T-SM1 fall under?
The 2261(5561)S-16T-SM1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2261(5561)S-16T-SM1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2261(5561)S-16T-SM1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2261(5561)S-16T-SM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2261(5561)S-16T-SM1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2261(5561)S-16T-SM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2261(5561)S-16T-SM1 often in real-time on the comparison pages.
What if I can't find stock of 2261(5561)S-16T-SM1?
You can fill out our help required form which you can use to request a quote for 2261(5561)S-16T-SM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.