Status: | Unknown |
---|---|
Series: | 2260B Series |
RoHS: | Unknown |
Prices starting from US$3,802.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$3,861.98
|
3
in stock
|
Buy Now | |
element14
from US$4,234.18
|
1
in stock
|
Buy Now | |
Farnell
from US$3,861.98
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$3,950.00
|
-
|
Buy Now | |
RS Americas
from US$3,950.00
|
-
|
Buy Now | |
Distrelec
from US$3,802.05
|
-
|
Buy Now | |
TestEquity
from US$3,861.98
|
-
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 800V |
Output Current Min | 0A |
Output Current Max | 2.88A |
Power Rating | 720W |
Supply Voltage Min | - |
Supply Voltage Max | - |
Manufacturer Warranty | 3 Years |
Product Range | 2260B Series |
Plug Type | EU SWISS UK |
Single-channel DC power supply 720W | RS |
POWER SUPPLY, 1-CH, 800V, 2.88A, PROG | element14 |
Power Supply, 1-Ch, 800V, 2.88A, Prog | Newark Electronics |
Keithley Bench Top Power Supply Programmable 800V 2.88A 720W USB / Ethernet / Analogue DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Where can I find additional details, specifications and documents for a 2260B-800-2?
Additional datasheets, footprints and schematics for 2260B-800-2 are listed on our Part Details page. You can also find images and similar parts to 2260B-800-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2260B-800-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2260B-800-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2260B-800-2 fall under?
The 2260B-800-2 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2260B-800-2 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2260B-800-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2260B-800-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2260B-800-2 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 2260B-800-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2260B-800-2 often in real-time on the comparison pages.
What if I can't find stock of 2260B-800-2?
You can fill out our help required form which you can use to request a quote for 2260B-800-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.