Status: | Unknown |
---|---|
Series: | 2260B Series |
RoHS: | Unknown |
Prices starting from US$3,636.49
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 80V |
Output Current Min | 0A |
Output Current Max | 40.5A |
Power Rating | 1.08kW |
Supply Voltage Min | - |
Supply Voltage Max | - |
Manufacturer Warranty | 3 Years |
Product Range | 2260B Series |
Plug Type | EU SWISS UK |
UKAS(8952410) DC power supply 1080W,1ch | RS |
Power Supply, 1-Ch, 80V, 40.5A, Prog | Newark Electronics |
POWER SUPPLY, 1-CH, 80V, 40.5A, PROG | element14 |
Where can I find additional details, specifications and documents for a 2260B-80-40?
Additional datasheets, footprints and schematics for 2260B-80-40 are listed on our Part Details page. You can also find images and similar parts to 2260B-80-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2260B-80-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2260B-80-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2260B-80-40 fall under?
The 2260B-80-40 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 2260B-80-40 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2260B-80-40 you can contact the distributor directly for product support, shipping queries etc.
Is the 2260B-80-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2260B-80-40 have stock available?
Authorised distributors including TestEquity, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 2260B-80-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2260B-80-40 often in real-time on the comparison pages.
What if I can't find stock of 2260B-80-40?
You can fill out our help required form which you can use to request a quote for 2260B-80-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.