Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.84
|
3,558
in stock
|
Buy Now | |
Newark Electronics
from US$19.07
|
3,558
in stock
|
Buy Now | |
Rapid Electronics
from US$20.63
|
3,558
in stock
|
Buy Now | |
Chip One Stop
from US$15.40
|
3,558
in stock
|
Buy Now | |
Farnell
from US$21.73
|
2,848
in stock
|
Buy Now | |
Avnet America
from US$16.78
|
-
|
Buy Now | |
RS Americas
from US$21.94
|
-
|
Buy Now |
Body Style | Right Angle |
---|---|
Shell Plating Material | Gold |
Shell Material | Brass |
PCB Mount Orientation | Right Angle |
Contact Type | Socket |
Mating Contact Retention Method | Locking Latch |
RF Connector Center Contact Plating Material | Gold |
Contact Current Rating (Max) | 1A |
RF Connector Center Contact Material | Brass |
Mating Contact Retention | With |
PCB Thickness (Recommended) | 1.57mm |
PCB 厚度(建议) | .062in |
Impedance Options | Non-Matched |
Connector Mounting Type | Board Mount |
For Use With | Subminiature Pin |
Circuit Application | Signal |
Dielectric Material | TPX |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Cable Type | RG 58C, RG 188A, RG 195A, RG 180B |
Sealable | No |
Product Type | Contact |
Connector Type | Coaxial Contacts |
Connector System | Cable-to-Board |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Rf Connectors/Coaxial Connectors Connector |Amp Te Connectivity 226060-1 | Newark Electronics |
RF Connectors/Coaxial Connectors CONNECTOR | Rapid Electronics |
TE Connectivity CONTACT SUBMIN PCB RF Connectors / Coaxi | Distrelec |
RF COAX, R/A, SUBMINIATUREJACK, PANEL | Farnell |
Contact SKT Solder RA Thru-Hole Strip | Avnet America |
CONTACT, SUBMIN PCB, RF Contacts | TE Connectivity 226060-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Coaxicon Series |
RoHS: | Unknown |
Connector Type | Subminiature Coaxial Switch |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Crimp |
Impedance | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Panel Mount |
Product Range | Coaxicon Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 226060-1?
Additional datasheets, footprints and schematics for 226060-1 are listed on our Part Details page. You can also find images and similar parts to 226060-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 226060-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 226060-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 226060-1 fall under?
The 226060-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 226060-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 226060-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 226060-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 226060-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 226060-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 226060-1 often in real-time on the comparison pages.
What if I can't find stock of 226060-1?
You can fill out our help required form which you can use to request a quote for 226060-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.