2260 Part Information
Details for 2260 by Adafruit Industries
Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 62.0100 |
Stock Information
Details
Part Downloads
Part Specifications
Meter Display Type | TFT |
Display Size | 5" |
Display Resolution | 800 x 480 Pixels |
Screen Size | 5" |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Alternative Part Descriptions
- 5" 800 x 600 LCD Backpack; Meter Display Type:TFT; Display Size:5"; Display Resolution:800 x 480 Pixels; Screen Size:5"; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C RoHS Compliant: Yes | Newark Electronics
Details for 22-60 by Leecraft Manufacturing
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 62.0100 |
Stock Information
Details
Details for 2260 by Greenlee
Tools & Production Supplies > More Tools & Production Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 62.0100 |
Stock Information
Details
Alternative Part Descriptions
- BOX, SLANT TOP (2260) | Newark Electronics
Details for 2260 by Aimco
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 62.0100 |
Stock Information
Details
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2260?
Additional datasheets, footprints and schematics for 2260 are listed in our Part Details tab. You can also find the 2260 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2260 in the Pricing & Inventory tab next to part details. You can view 2260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2260 fall under?
The 2260 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 2260 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2260 you can contact the distributor directly for product support, shipping queries etc.
Is the 2260 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2260 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2260 often in real-time on the comparison pages.
What if I can't find stock of 2260?
You can fill out our help required form which you can use to request a quote for 2260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.