225MABA01KJS Capacitors by Illinois Capacitor

MOTOR RUN CAPACITOR, 2.2UF, 800V, RADIAL

Status: Unknown
Series: MAB Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Capacitance 2.2µF
Product Range MAB Series
Voltage Rating 800V
Capacitor Terminals Radial Leaded
Capacitance Tolerance ± 10%
dv/dt Rating 65V/µs
Dielectric Type Metallized PP
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 225MABA01KJS?

Additional datasheets, footprints and schematics for 225MABA01KJS are listed on our Part Details page. You can also find images and similar parts to 225MABA01KJS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 225MABA01KJS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225MABA01KJS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 225MABA01KJS fall under?

The 225MABA01KJS is listed under Passive Components > Capacitors > Film Capacitors > Motor Run & Motor Start Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 225MABA01KJS when available in the Motor Run & Motor Start Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 225MABA01KJS you can contact the distributor directly for product support, shipping queries etc.

Is the 225MABA01KJS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 225MABA01KJS have stock available?

There is no stock from authorised distributors for 225MABA01KJS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 225MABA01KJS often in real-time on the comparison pages.

What if I can't find stock of 225MABA01KJS?

You can fill out our help required form which you can use to request a quote for 225MABA01KJS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay