Status: | Unknown |
---|---|
Series: | CKS Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.11
|
500
in stock
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 450V |
Product Range | CKS Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 85°C |
RoHS Compliant | Yes |
Aluminum Electrolytic Capacitor 2.2Uf, 450V, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 225CKS450MJM?
Additional datasheets, footprints and schematics for 225CKS450MJM are listed on our Part Details page. You can also find images and similar parts to 225CKS450MJM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225CKS450MJM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225CKS450MJM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225CKS450MJM fall under?
The 225CKS450MJM is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 225CKS450MJM when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225CKS450MJM you can contact the distributor directly for product support, shipping queries etc.
Is the 225CKS450MJM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 225CKS450MJM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 225CKS450MJM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225CKS450MJM often in real-time on the comparison pages.
What if I can't find stock of 225CKS450MJM?
You can fill out our help required form which you can use to request a quote for 225CKS450MJM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.