225CKH250M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF 250V 20% RADIAL

Status: Unknown
Series: CKH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0470

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
33,449
in stock
Buy Now
Logo for element14
element14
from US$0.09
43,249
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0470
33,449
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 250V
Product Range CKH Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 6.3mm
Lead Spacing 2.5mm

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 250V, 20%, RADIAL | element14
Aluminum Electrolytic Capacitor 2.2Uf, 250V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 225CKH250M?

Additional datasheets, footprints and schematics for 225CKH250M are listed on our Part Details page. You can also find images and similar parts to 225CKH250M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 225CKH250M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225CKH250M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 225CKH250M fall under?

The 225CKH250M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 225CKH250M when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 225CKH250M you can contact the distributor directly for product support, shipping queries etc.

Is the 225CKH250M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 225CKH250M have stock available?

Authorised distributors including element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for 225CKH250M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 225CKH250M often in real-time on the comparison pages.

What if I can't find stock of 225CKH250M?

You can fill out our help required form which you can use to request a quote for 225CKH250M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay