Status: | Unknown |
---|---|
Series: | 225P Series |
RoHS: | Unknown |
Product Range | 225P Series |
---|---|
Capacitance | 3300pF |
Capacitance Tolerance | 10% |
Capacitor Dielectric Type | PET (Polyester) |
Voltage Rating | 100V |
Capacitor Case Style | - |
Packaging | Each |
Where can I find additional details, specifications and documents for a 225P33291WD3?
Additional datasheets, footprints and schematics for 225P33291WD3 are listed on our Part Details page. You can also find images and similar parts to 225P33291WD3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225P33291WD3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225P33291WD3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225P33291WD3 fall under?
The 225P33291WD3 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 225P33291WD3 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225P33291WD3 you can contact the distributor directly for product support, shipping queries etc.
Is the 225P33291WD3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225P33291WD3 have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for 225P33291WD3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225P33291WD3 often in real-time on the comparison pages.
What if I can't find stock of 225P33291WD3?
You can fill out our help required form which you can use to request a quote for 225P33291WD3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.