Status: | Unknown |
---|---|
Series: | 225P Series |
RoHS: | Compliant |
Prices starting from US$1.00
Capacitance | 1000pF |
---|---|
Voltage Rating | 400V |
Dielectric Type | Film / Foil PET |
Capacitance Tolerance | ± 10% |
Product Range | 225P Series |
Lead Spacing | 10mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 225P10294XD3?
Additional datasheets, footprints and schematics for 225P10294XD3 are listed on our Part Details page. You can also find images and similar parts to 225P10294XD3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225P10294XD3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225P10294XD3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225P10294XD3 fall under?
The 225P10294XD3 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 225P10294XD3 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225P10294XD3 you can contact the distributor directly for product support, shipping queries etc.
Is the 225P10294XD3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 225P10294XD3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Richardson RFPD have stock available or on a lead time for 225P10294XD3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225P10294XD3 often in real-time on the comparison pages.
What if I can't find stock of 225P10294XD3?
You can fill out our help required form which you can use to request a quote for 225P10294XD3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.