2259766-3 Power Cable Accessories by TE Connectivity

CSTI-10-1840-T

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Cores 3
Cross-Section Range 185 – 400mm²
Insulation Diameter 24.7 – 38mm
Shed Inside Diameter 48mm
Length (Installed) 1000mm
Voltage Class ≤ 17.5kV
Armoring Steel Tape
Design Specification GB/T 12706.4, IEC 60502-4
Pollution Level (IEC 60815) II
Application Type Indoor
Product Availability China
Termination Length 304mm
Cable Shield Style Tape
Shelf Life 2 Years
Technology Stress Cone
Insulation XLPE/EPR
Sheds per Phase 3
Operating Temperature Range -40 – 40°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2259766-3?

Additional datasheets, footprints and schematics for 2259766-3 are listed on our Part Details page. You can also find images and similar parts to 2259766-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2259766-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2259766-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2259766-3 fall under?

The 2259766-3 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.

Can I view similar or alternative parts?

You can view similar parts to 2259766-3 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2259766-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 2259766-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2259766-3 have stock available?

There is no stock from authorised distributors for 2259766-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2259766-3 often in real-time on the comparison pages.

What if I can't find stock of 2259766-3?

You can fill out our help required form which you can use to request a quote for 2259766-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay