2259751-5

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2259751-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2259751-5
Series Information for 2259751-5 - TE Connectivity
  • Status: Active
  • Product Code: K975
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJT-27.5-400-SC

Specifications

Number of Cores:
1
Insulation Diameter:
46 – 64mm
Cross-Section Range:
400mm²
Length (Installed):
1500mm
Voltage Class:
27.5/52kV
Armoring:
AL Wire
Design Specification:
GB/T 28427
Installation Instruction:
Chinese
Product Availability:
China
Compression Lug Included (Conductor):
No
Mechanical Lug Included (Shield):
Yes
Product Family:
CSJ
Coating Style:
Painting
Termination Length:
560 – 610mm
Compression Lug Included (Shield):
No
Shelf Life:
2 Years
Technology:
Cold Shrink, Cold Applied
Cable Shield Style:
Wire
Mechanical Lug Included (Conductor):
Yes
Operating Temperature Range:
-40 – 40°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability