2259751-2

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 2259751-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2259751-2
Series Information for 2259751-2 - TE Connectivity
  • Status: Active
  • Product Code: K975
  • Global Product Line: 750
  • GPL Description: ENERGY

Description

CSJT-27.5-185-SC

Specifications

Number of Cores:
1
Length (Installed):
1500mm
Insulation Diameter:
40 – 47mm
Cross-Section Range:
185mm²
Voltage Class:
27.5/52kV
Armoring:
AL Wire
Design Specification:
GB/T 28427
Installation Instruction:
Chinese
Product Availability:
China
Compression Lug Included (Conductor):
No
Coating Style:
Painting
Compression Lug Included (Shield):
No
Mechanical Lug Included (Shield):
Yes
Cable Shield Style:
Wire
Product Family:
CSJ
Termination Length:
560 – 610mm
Shelf Life:
2 Years
Technology:
Cold Shrink, Cold Applied
Mechanical Lug Included (Conductor):
Yes
Operating Temperature Range:
-40 – 40°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability