2259533-1 Power Systems Connectors by TE Connectivity

BSM-185/400-CN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Aluminum-Copper
Blocked Yes
Number of Contact Bolts 6
Visual Inspection Yes
Bolt Head Size (Across Flats) 19mm
Inside Diameter 25.5mm
Conductor Cross-Section 185 – 400mm²
Voltage Class ≤ 42kV
CSA Certified No
UL Listed No
Application Type Sleeves, Joints
Energized Installation No
Free of Lead, Cadmium, Heavy Metals Yes
Product Availability China
Technology Shear Bolt
Material Aluminum
Underground Network Component Type Junction Sleeve


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2259533-1?

Additional datasheets, footprints and schematics for 2259533-1 are listed on our Part Details page. You can also find images and similar parts to 2259533-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2259533-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2259533-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2259533-1 fall under?

The 2259533-1 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2259533-1 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2259533-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 2259533-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2259533-1 have stock available?

There is no stock from authorised distributors for 2259533-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2259533-1 often in real-time on the comparison pages.

What if I can't find stock of 2259533-1?

You can fill out our help required form which you can use to request a quote for 2259533-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay