2259021-2 Part Information

Details for 2259021-2 by TE Connectivity

Power Systems>Power Cable Accessories>Separable Connectors>Dead Break Connections

Part Downloads

Part Specifications

Conductor Material Aluminum/Copper
Number of Cores 1
Cross-Section Range 35 – 95mm²
Insulation Diameter 22.4 – 35.5mm
Conductor Diameter 6.1 – 12mm
Voltage Class ≤ 42kV
UL Rating No
Design Specification GB/T 12706.4-2008
Emission Free Yes
Halogen Free Yes
Non-Toxic & Non-Corrosive Emission Yes
Marine-Offshore-Shipbuilding Certified Yes
Application Type T-Connector
Free of Lead, Cadmium, Heavy Metals Yes
Installation Instruction English
Product Availability ASIA
Bushing Type 1250A, 630A
Cable Shield Style Copper Tape
Insulation Polymeric
Screened Yes
Product Family RSTI
Technology Separable Connector
Connector Type Mechanical
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: C805
Global Product Line: 758
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2259021-2?

Additional datasheets, footprints and schematics for 2259021-2 are listed in our Part Details tab. You can also find the 2259021-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2259021-2 in the Pricing & Inventory tab next to part details. You can view 2259021-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2259021-2 fall under?

The 2259021-2 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.

Can I view similar or alternative parts?

You can view similar parts to 2259021-2 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2259021-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2259021-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 2259021-2 have stock available?

There is no stock from authorised distributors for 2259021-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2259021-2 often in real-time on the comparison pages.

What if I can't find stock of 2259021-2?

You can fill out our help required form which you can use to request a quote for 2259021-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2259021-2

Loading...
Loading Results for 2259021-2
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us