Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.30
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$110.95
|
82
in stock
|
Buy Now | |
Rapid Electronics
from US$144.00
|
82
in stock
|
Buy Now | |
Distrelec
from US$110.67
|
82
in stock
|
Buy Now | |
Farnell
from US$286.63
|
66
in stock
|
Buy Now | |
RS Americas
from US$23.61
|
3
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Base Material | Beryllium Copper |
---|---|
Contact Orientation | Straight |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Crimp Type | O Crimp |
Contact Configuration | Coax |
Rack & Panel Connector Contact Size | 1 |
Connector Impedance | 50Ω |
For Use With | Cable |
実装方法 | Package |
Packaging Method | Package |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Cable Type | RG 214 |
Rack & Panel Connectors Kit Arinc Coax Skt Sz 1 |Amp Te Connectivity 225831-1 | Newark Electronics |
Rack&Panel Connectors KIT ARINC COAX SKT SZ 1 | Rapid Electronics |
TE Connectivity KIT ARINC COAXICON SOCKET SZ 1 Rack & Panel Connectors KIT ARINC COAX SKT SZ 1 | Distrelec |
RECTANGULAR POWER CONTACTS | Farnell |
Contact SKT Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors KIT ARINC COAX SKT SZ 1 | Sager |
Where can I find additional details, specifications and documents for a 225831-1?
Additional datasheets, footprints and schematics for 225831-1 are listed on our Part Details page. You can also find images and similar parts to 225831-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225831-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225831-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225831-1 fall under?
The 225831-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 225831-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225831-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 225831-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225831-1 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 225831-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225831-1 often in real-time on the comparison pages.
What if I can't find stock of 225831-1?
You can fill out our help required form which you can use to request a quote for 225831-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.