Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Brass |
---|---|
Ferrule Material | Copper |
Material | Brass |
Ferrule Plating Material | Gold |
Shell Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm, 50 – 50µin |
Contact Length | 1.269in, 32.23mm |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Gold |
Crimp Type | Hex |
Contact Configuration | Coax |
Contact Base Material | Brass |
Contact Type | Socket |
Rack & Panel Connector Contact Size | 5 |
Connector Impedance | 50Ω |
For Use With | Cable |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
Product Type | Contact |
Cable Type | RG 187, RG 179 |
Connector & Contact Terminates To | Wire & Cable |
Arinc Size 5 Socket Rohs Compliant: No |Amp Te Connectivity 225791-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Special Order: ARINC SIZE 5 SOCKET RF Contact Style: Coax Contact Type: Socket Connector & Contact Terminates To: Wire & Cable Contact Orientation: Straight Compatible With RF Cable Type: RG 187 RG 179 Coax Socket Wire & Cable Straight | Rf Contact | Part Number: 225791-4 | Internal Number: 225791-4 | TE Connectivity | TE Store |
Rack & Panel Connectors SIZE 5 SOCKET | Sager |
Where can I find additional details, specifications and documents for a 225791-4?
Additional datasheets, footprints and schematics for 225791-4 are listed on our Part Details page. You can also find images and similar parts to 225791-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225791-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225791-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225791-4 fall under?
The 225791-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 225791-4 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225791-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 225791-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225791-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for 225791-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225791-4 often in real-time on the comparison pages.
What if I can't find stock of 225791-4?
You can fill out our help required form which you can use to request a quote for 225791-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.