Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0225550-1,
EF5592-000 |
Body Finish | Plated |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Silver |
Body Material | Phosphor Bronze |
Body Shape | Circular |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
Crimp Type | Dual |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Mated Outer Diameter (Approximate) | 16.256mm, .64in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Dielectric Material | PTFE |
Grade | Military |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
RF Interface | TNC |
Connector & Contact Terminates To | Wire & Cable |
Connector Seal Type | Interfacial Seal |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 223, RG 55A |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Tnc Plug Dual W/P |Amp Te Connectivity 225550-1 | Newark Electronics |
Connectors TNC PLUG W/PROOF | Rapid Electronics |
TE Connectivity TNC PLUG DUAL W/P RF Connectors / Coaxia | Distrelec |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | - |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG55A RG223 |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 225550-1?
Additional datasheets, footprints and schematics for 225550-1 are listed on our Part Details page. You can also find images and similar parts to 225550-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 225550-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225550-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 225550-1 fall under?
The 225550-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 225550-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 225550-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 225550-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 225550-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 225550-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 225550-1 often in real-time on the comparison pages.
What if I can't find stock of 225550-1?
You can fill out our help required form which you can use to request a quote for 225550-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.