225121-000 Connector Backshells & Adapters by TE Connectivity

TXR54AB00-2418BI

Status: Active
Series: -
RoHS: Unknown
Aliases: 225121-000,
2-1191658-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$71.38

Distributor Stock
Logo for Avnet America
Avnet America
from US$71.38
-
Buy Now

Specifications

Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code 54
Adapter Entry Size 18
Color Olive Drab
Material Aluminum
Cable Entry Diameter .2 – 28.6mm, .01 – 1.13in
Cable Diameter Range 12.7 – 20.5mm, .5 – .1in
Connector Detail Specification Number NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671, AS34081, AS34061, NAS 1694, NAS 1652, NAS 1642, MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241
Connector General Specification Number MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, AS50151 Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W
Termination Device Type Tinel-Lock Ring, Side-Entry Tinel-Lock Ring
Connector Shell Size 24
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Included TR18BI
Style Tinel-Lock Adapter
Adapter Angle 00
Overbraid Termination Tinel-Lock Ring
Salt Spray Resistance 500Hr
Operating Temperature Range -85 – 347°F, -65 – 175°C

Compatible Parts


Alternative Descriptions

AMP225121-000 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 225121-000?

Additional datasheets, footprints and schematics for 225121-000 are listed on our Part Details page. You can also find images and similar parts to 225121-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 225121-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 225121-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 225121-000 fall under?

The 225121-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 225121-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 225121-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 225121-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 225121-000 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 225121-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 225121-000 often in real-time on the comparison pages.

What if I can't find stock of 225121-000?

You can fill out our help required form which you can use to request a quote for 225121-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay