Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 170mm |
---|---|
Cutting Capacity Max | 14mm |
For Use With | Aluminium & Copper Cables |
Blade Edge | - |
Product Range | - |
Pliers | Transfer Multisort Elektronik |
Cable cutter 170 mm | RS |
CABLE CUTTER, INSUL, 1000V, 170MM | Farnell |
Where can I find additional details, specifications and documents for a 2250V-170?
Additional datasheets, footprints and schematics for 2250V-170 are listed on our Part Details page. You can also find images and similar parts to 2250V-170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2250V-170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2250V-170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2250V-170 fall under?
The 2250V-170 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 2250V-170 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2250V-170 you can contact the distributor directly for product support, shipping queries etc.
Is the 2250V-170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2250V-170 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS and Farnell have stock available or on a lead time for 2250V-170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2250V-170 often in real-time on the comparison pages.
What if I can't find stock of 2250V-170?
You can fill out our help required form which you can use to request a quote for 2250V-170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.