224PR11 NC032 Sensors & Transducers by Alpha Wire

SENSOR CONN MINI 7/8" PLUG 5POS/CABLE

Status: Unknown
Series: 224 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.39

Distributor Stock
Logo for Farnell
Farnell
from US$21.39
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$22.13
-
Buy Now

Specifications

Product Range 224 Series
Sensor Connector Size Mini 7/8"
Gender Plug
No. of Contacts 5Contacts
Sensor Contact Type Screw Pin
Sensor Connector Mounting Straight Cable Mount
IP / NEMA Rating IP67 NEMA 6P
Connector Coding -
Connector Body Material Aluminium Body
Contact Material Copper Alloy
Contact Plating Gold
Current Rating 9A
Voltage Rating -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Field Attachable Connector, Male, Voltage Rating 600 V, 224PR11 Series | Alpha Wire 224PR11 NC032 | RS Americas
SENSOR CONN, MINI 7/8", PLUG, 5POS/CABLE | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 224PR11 NC032?

Additional datasheets, footprints and schematics for 224PR11 NC032 are listed on our Part Details page. You can also find images and similar parts to 224PR11 NC032 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 224PR11 NC032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 224PR11 NC032 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 224PR11 NC032 fall under?

The 224PR11 NC032 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 224PR11 NC032 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 224PR11 NC032 you can contact the distributor directly for product support, shipping queries etc.

Is the 224PR11 NC032 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 224PR11 NC032 have stock available?

Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 224PR11 NC032.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 224PR11 NC032 often in real-time on the comparison pages.

What if I can't find stock of 224PR11 NC032?

You can fill out our help required form which you can use to request a quote for 224PR11 NC032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay