Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
224987-000,
2-1191657-5 |
No distributors results available
Conductor Material | Silver-Plated Copper, Silver-Coated Copper |
---|---|
Insulation Material | Modified PVDF |
Jacket Color | Black |
Shield Material | Tin-Plated Copper |
Cable Shield Size | 38AWG |
Number of Conductors | 5 |
Number of Strands | 19 |
Wire Size | .205mm², 24AWG |
Cable Insulation Thickness | .002 – .0035in |
Overall Outside Diameter | .154in, 3.91mm |
Conductor Diameter | .024in |
Wire Diameter | .45in |
Voltage Rating | 600V |
Wire Source | United States |
Cable Type | Spec 55F |
Shielded | Yes |
Product Type | Cable |
Cable Style | Primary |
Product Classification | Cable - High Performance - Spec 44, 55 & RCW |
Where can I find additional details, specifications and documents for a 224987-000?
Additional datasheets, footprints and schematics for 224987-000 are listed on our Part Details page. You can also find images and similar parts to 224987-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 224987-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 224987-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 224987-000 fall under?
The 224987-000 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to 224987-000 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 224987-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 224987-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 224987-000 have stock available?
There is no stock from authorised distributors for 224987-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 224987-000 often in real-time on the comparison pages.
What if I can't find stock of 224987-000?
You can fill out our help required form which you can use to request a quote for 224987-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.