Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Coaxial Cable Type | RG223 |
Impedance | 50ohm |
Cable Length - Imperial | 5ft |
Cable Length - Metric | 1.5m |
Jacket Color | Black |
Product Range | - |
Coaxial Cable Assembly | Newark Electronics |
Cable Assembly, BNC Male x2,RG-223/U Cbl,60",19 AWG, SC, Solid Str, Black PVC Jkt | Pomona Electronics 2249-Y-60 | RS Americas |
Where can I find additional details, specifications and documents for a 2249-Y-60?
Additional datasheets, footprints and schematics for 2249-Y-60 are listed on our Part Details page. You can also find images and similar parts to 2249-Y-60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2249-Y-60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2249-Y-60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2249-Y-60 fall under?
The 2249-Y-60 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to 2249-Y-60 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2249-Y-60 you can contact the distributor directly for product support, shipping queries etc.
Is the 2249-Y-60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2249-Y-60 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 2249-Y-60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2249-Y-60 often in real-time on the comparison pages.
What if I can't find stock of 2249-Y-60?
You can fill out our help required form which you can use to request a quote for 2249-Y-60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.