Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2245692005,
2-1191654-4 |
Fluid Type | Gasoline, Hydraulic Fluid, Water, Lubricating Oil |
---|---|
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Color | Brown |
Expanded Inside Diameter (Min) | 39mm, 1.535in |
Recovered Inside Diameter (Max) | 13mm, .512in |
Recovered Wall Thickness (Nominal) | 1.15mm, .045in |
Cut Length | 48.031in, 1220mm |
Recovered Wall Thickness (Tolerance) | .008in, .2mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-3000 |
Resistant To | Mechanical Damage, Strain, Fluids, Abrasion |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Operating Temperature Range | -55 – 135°C |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
Heat Shrink Tubing 3:1 Polyolefin Brown Stick | Avnet America |
Where can I find additional details, specifications and documents for a 2245692005?
Additional datasheets, footprints and schematics for 2245692005 are listed on our Part Details page. You can also find images and similar parts to 2245692005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2245692005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2245692005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2245692005 fall under?
The 2245692005 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 2245692005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2245692005 you can contact the distributor directly for product support, shipping queries etc.
Is the 2245692005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2245692005 have stock available?
Authorised distributors including Rapid Electronics and Avnet America have stock available or on a lead time for 2245692005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2245692005 often in real-time on the comparison pages.
What if I can't find stock of 2245692005?
You can fill out our help required form which you can use to request a quote for 2245692005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.