Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$54.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$91.16
|
71
in stock
|
Buy Now | |
Conrad
from US$91.66
|
14
in stock
|
Buy Now | |
RS Americas
from US$54.62
|
3
in stock
|
Buy Now | |
Distrelec
from US$76.74
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$64.90
|
-
|
Buy Now | |
element14
from US$75.16
|
-
|
Buy Now | |
Relay Specialties
from US$80.75
|
-
|
Buy Now | |
Farnell
from US$91.16
|
-
|
Buy Now |
Load Current Inductive | 22A |
---|---|
Relay Mounting | DIN Rail, Panel |
Operating Voltage | 440VAC |
Contact Configuration | 4PST-NO |
No. of Poles | 4 Pole |
RoHS Compliant | Yes |
Modular contactor 40A, 4 NO, 24vac/dc | RS |
Installation contactors in accordance with DIN EN 60947-4-1. To switch from high inrush currents to no contacts. Double break contacts. Via internal wiring for AC/DC-control (hum-free). Reinforced insulation between coil and contacts. For mounting rail DIN EN 60715 TH35.This text is machine translated. | Conrad |
Contactor, Modular, 4NO, DIN Rail, Non-Latching, 40A, 24VAC, 24VDC, 22 Series | Finder 22.44.0.024.4310 | RS Americas |
Finder Contactor, 4NO, 24V, 40A, 16kVA | Distrelec |
Modular Contactor, 4Pst-No 40A, 24V Ac/Dc Coil, Agsno2 Contact, Mech. Indicator Rohs Compliant: Yes |Finder 22.44.0.024.4310 | Newark Electronics |
MODULAR CONTACTOR, 4PST-NO, 22A, 440VAC | element14 |
Power Contactors | Relay Specialties |
Where can I find additional details, specifications and documents for a 224400244310?
Additional datasheets, footprints and schematics for 224400244310 are listed on our Part Details page. You can also find images and similar parts to 224400244310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 224400244310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 224400244310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 224400244310 fall under?
The 224400244310 is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to 224400244310 when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 224400244310 you can contact the distributor directly for product support, shipping queries etc.
Is the 224400244310 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 224400244310 have stock available?
Authorised distributors including RS, Conrad, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for 224400244310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 224400244310 often in real-time on the comparison pages.
What if I can't find stock of 224400244310?
You can fill out our help required form which you can use to request a quote for 224400244310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.