Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Prices starting from US$7.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.36
|
18
in stock
|
Buy Now | |
Conrad
from US$13.09
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$11.84
|
18
in stock
|
Buy Now | |
element14
from US$9.29
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.48
|
9
in stock
|
Buy Now | |
Distrelec
from US$7.85
|
8
in stock
|
Buy Now | |
RS
from US$10.35
|
6
in stock
|
Buy Now |
Torx Tip Size | T8 |
---|---|
Blade Length | 60mm |
Overall Length | 164mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | NA |
Ergonomic Wiha SoftFinish multi-component grasp with unreeling protection · Blade from high-quality chrome vanadium molybdenum steel, continuous hardened, matte-chromium-plates · Wiha ChromTop® blade pointed · Surface resistance 106 - 109 ohm. | Conrad |
Torx Screwdriver, T8, 164Mm | Newark Electronics |
Screwdriver | Transfer Multisort Elektronik |
Wiha Screwdriver, Torx, T8, ESD, Ergonomic | Distrelec |
362ESD SoftFinish T8 x 60 mm | RS |
Where can I find additional details, specifications and documents for a 22436?
Additional datasheets, footprints and schematics for 22436 are listed on our Part Details page. You can also find images and similar parts to 22436 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22436 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22436 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22436 fall under?
The 22436 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Torx Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 22436 when available in the Torx Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22436 you can contact the distributor directly for product support, shipping queries etc.
Is the 22436 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22436 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 22436.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22436 often in real-time on the comparison pages.
What if I can't find stock of 22436?
You can fill out our help required form which you can use to request a quote for 22436 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.