Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
224296-000,
2-1198199-6 |
Tape Width | 2.5in, 63.5mm |
---|---|
Tube Diameter (Min) | 12.7mm, .5in |
Identification Code | HYDRO (Hydraulic) |
UL Listed | No |
Adhesive Type | Permanent Acrylic |
Packaging Quantity | 1500 |
実装方法 | Roll |
Packaging Method | Roll |
Label Style | Die-Cut |
TP Tape Label | Yes |
Number of Labels Across | 1 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Region | Americas |
Pipe Identification Type | Label Identification Tape |
Label Type | Pipe Identification |
Tape Finish | Gloss/Matte |
Product Type | Label Identification Tape |
Continuous Roll | No |
Pipe Identification Code | HYDRO (Hydraulic) |
Tape Type | Color Coded Tape |
Operating Temperature Range | -40 – 174°C, -40 – 336°F |
Wire Labels & Markers TP-HYDR-0.500 | Sager |
Where can I find additional details, specifications and documents for a 224296-000?
Additional datasheets, footprints and schematics for 224296-000 are listed on our Part Details page. You can also find images and similar parts to 224296-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 224296-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 224296-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 224296-000 fall under?
The 224296-000 is listed under Identification & Labeling > Labels > Pipe Identification.
Can I view similar or alternative parts?
You can view similar parts to 224296-000 when available in the Pipe Identification range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 224296-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 224296-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 224296-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 224296-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 224296-000 often in real-time on the comparison pages.
What if I can't find stock of 224296-000?
You can fill out our help required form which you can use to request a quote for 224296-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.