224286408 Part Information
Details for 224286408 by Coleman Cable Systems
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
Cable Shielding | Unshielded |
No. of Conductors | 4Conductor |
Wire Gauge | 12AWG |
Reel Length (Imperial) | 250ft |
Reel Length (Metric) | 76.2m |
Jacket Color | Black |
RoHS Compliant | Yes |
Alternative Part Descriptions
- UNSHIELDED SEOOW CORD 4 CONDUCTOR 12AWG 250 600V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 224286408?
Additional datasheets, footprints and schematics for 224286408 are listed in our Part Details tab. You can also find the 224286408 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 224286408 in the Pricing & Inventory tab next to part details. You can view 224286408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 224286408 fall under?
The 224286408 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 224286408 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 224286408 you can contact the distributor directly for product support, shipping queries etc.
Is the 224286408 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 224286408 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 224286408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 224286408 often in real-time on the comparison pages.
What if I can't find stock of 224286408?
You can fill out our help required form which you can use to request a quote for 224286408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.