Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying | X |
---|---|
Number of Positions | 8 |
Configuration | Double Ended |
Cable Assembly Length | 2000mm |
Housing Material | PA66 |
Mounting Angle | Straight-Straight |
M8/M12 Application Type | Industrial Ethernet |
Cable Assembly Type | M12 to M12 |
Connector Type | Plug/Plug |
Shielded | Yes |
Cable Assembly PVC 2m 26AWG 8POS M12 Circular to 8POS M12 Circular M-M | Avnet America |
X-CODE Cable ASSEMBLY, Cable LENGTH 2.0M | TE Connectivity 2241021-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2241021-2?
Additional datasheets, footprints and schematics for 2241021-2 are listed on our Part Details page. You can also find images and similar parts to 2241021-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2241021-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2241021-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2241021-2 fall under?
The 2241021-2 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2241021-2 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2241021-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2241021-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2241021-2 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 2241021-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2241021-2 often in real-time on the comparison pages.
What if I can't find stock of 2241021-2?
You can fill out our help required form which you can use to request a quote for 2241021-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.