Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$93.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$123.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$108.39
|
264
in stock
|
Buy Now | |
Rapid Electronics
from US$94.49
|
264
in stock
|
Buy Now | |
Chip One Stop
from US$93.80
|
264
in stock
|
Buy Now | |
Avnet America
from US$95.13
|
-
|
Buy Now | |
RS Americas
from US$191.38
|
-
|
Buy Now | |
element14
from US$103.97
|
-
|
Buy Now | |
Boersig
from US$97.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | X |
---|---|
Configuration | Double Ended |
Number of Positions | 8 |
Cable Assembly Length | 1000mm |
Housing Material | PA66 |
Mounting Angle | Straight-Straight |
M8/M12 Application Type | Industrial Ethernet |
Cable Assembly Type | M12 to M12 |
Connector Type | Plug/Plug |
Shielded | Yes |
8Pin M12 Dbl End Cat6A Ca1 Mtr X-Code |Amp Te Connectivity 2241021-1 | Newark Electronics |
8PIN M12 DBL END CAT6a CA1 MTR X-Code | Rapid Electronics |
SENSOR CABLE ASSEMBLIES | Farnell |
Cable Assembly PVC 1m 26AWG 8POS M12 Circular to 8POS M12 Circular M-M | Avnet America |
X-Code Cable assembly, Male to Male | TE Connectivity 2241021-1 | RS Americas |
RPC-M12X-8MS-1.0SH-M12X-8MS-PVC-BK | Boersig |
Where can I find additional details, specifications and documents for a 2241021-1?
Additional datasheets, footprints and schematics for 2241021-1 are listed on our Part Details page. You can also find images and similar parts to 2241021-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2241021-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2241021-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2241021-1 fall under?
The 2241021-1 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2241021-1 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2241021-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2241021-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2241021-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2241021-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2241021-1 often in real-time on the comparison pages.
What if I can't find stock of 2241021-1?
You can fill out our help required form which you can use to request a quote for 2241021-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.