2240000056 Batteries & Power Supplies by Mascot

CHARGER LD-ACID 24V 0.5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.66

Distributor Stock
Logo for Farnell
Farnell
from US$45.39
87
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$35.66
94
in stock
Buy Now
Logo for element14
element14
from US$37.39
87
in stock
Buy Now

Specifications

Battery Charger Type Switch Mode
Battery Technologies Supported Lead Acid
Supply Voltage 264VAC
Battery Size Code -
Battery IEC Code -
Battery NEDA Code -
Product Range -
Plug Type -
SVHC No SVHC (15-Jan-2019)
Accessory Type Battery Charger
Charge Current Max 0.5A
External Depth 90mm
External Length / Height 32mm
External Width 45mm
For Use With 24V Lead Acid Batteries
Input Voltage Max 264VAC
Input Voltage Min 90VAC
Operating Temperature Max 40°C
Operating Temperature Min -25°C
Output Current 0.5A
Output Power 14.7W
Output Voltage 24V
Weight 115g

Alternative Descriptions

Charger, Lead Acid, 24V, 0.5A | Newark Electronics
CHARGER, LD-ACID, 24V, 0.5A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2240000056?

Additional datasheets, footprints and schematics for 2240000056 are listed on our Part Details page. You can also find images and similar parts to 2240000056 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2240000056 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2240000056 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2240000056 fall under?

The 2240000056 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.

Can I view similar or alternative parts?

You can view similar parts to 2240000056 when available in the Battery Chargers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2240000056 you can contact the distributor directly for product support, shipping queries etc.

Is the 2240000056 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2240000056 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2240000056.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2240000056 often in real-time on the comparison pages.

What if I can't find stock of 2240000056?

You can fill out our help required form which you can use to request a quote for 2240000056 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay