Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Plug In |
---|---|
Battery Technologies Supported | Li-Ion |
Supply Voltage | 264V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Charger |
Charge Current Max | 1.3A |
External Depth | 90mm |
External Length / Height | 32mm |
External Width | 45mm |
For Use With | 2 Cell Li-Ion Batteries |
Height | 32mm |
Input Voltage Max | 264V |
Input Voltage Min | 90V |
Operating Temperature Max | 40°C |
Operating Temperature Min | -25°C |
Output Current | 1.3A |
Output Power | 10.9W |
Output Voltage | 8.4V |
Weight | 115g |
Charger, Li-Ion, 2 Cell | Newark Electronics |
Charger, Li-Ion 2 Cell | element14 |
CHARGER, LI-ION, 2 CELL | Farnell |
Where can I find additional details, specifications and documents for a 22400000119?
Additional datasheets, footprints and schematics for 22400000119 are listed on our Part Details page. You can also find images and similar parts to 22400000119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22400000119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22400000119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22400000119 fall under?
The 22400000119 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 22400000119 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22400000119 you can contact the distributor directly for product support, shipping queries etc.
Is the 22400000119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22400000119 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 22400000119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22400000119 often in real-time on the comparison pages.
What if I can't find stock of 22400000119?
You can fill out our help required form which you can use to request a quote for 22400000119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.