Status: | Unknown |
---|---|
Series: | 224 Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
2,560
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
4,817
in stock
|
Buy Now | |
element14
from US$0.99
|
3,988
in stock
|
Buy Now | |
Farnell
from US$0.56
|
3,988
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
1,625
in stock
|
Buy Now | |
Rapid Electronics
from US$0.82
|
1,535
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
1,329
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
198
in stock
|
Buy Now | |
Micros
from US$0.62
|
150
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
105
in stock
|
Buy Now | |
SOS electronic
from US$0.55
|
50
in stock
|
Buy Now | |
Conrad
from US$20.27
|
16
in stock
|
Buy Now |
Product Range | 224 Series |
---|---|
No. of Contacts | 1Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Colour | Grey |
Conductor Area CSA | 2.5mm² |
Current Rating | 24A |
No. of Positions | 1Ways |
Rated Current | 24A |
Rated Voltage | 400V |
Voltage Rating VAC | 400V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.5mm² |
Wire Connection Method | Clamp |
224 Series 2 Point Connection 20-16 AWG Service Connector Cage Clamp | Future Electronics |
TERMINAL BLOCK, PLUGGABLE, 1POS, 16AWG | element14 |
Double cage clamp lighting block,24A | RS |
Quick splice | Transfer Multisort Elektronik |
WAGO 224-201 2-Pin Lab Connector Terminal 0.5-2.5mm² 16A Grey | Rapid Electronics |
Lighting Service Connector, 2 Con, 20-16 Awg | Newark Electronics |
Wago Lighting Terminal, 0.5 ... 2.5mm², 400V, 1 Poles | Distrelec |
Service connector | Micros |
Service Connectors | Schukat Electronic |
Lighting Connect CAGE CLAMP/CAGE CLAMP 2-cond. 2,5mm2 24A 1P 105°C Grey | SOS electronic |
Where can I find additional details, specifications and documents for a 224-201?
Additional datasheets, footprints and schematics for 224-201 are listed on our Part Details page. You can also find images and similar parts to 224-201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 224-201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 224-201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 224-201 fall under?
The 224-201 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 224-201 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 224-201 you can contact the distributor directly for product support, shipping queries etc.
Is the 224-201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 224-201 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 224-201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 224-201 often in real-time on the comparison pages.
What if I can't find stock of 224-201?
You can fill out our help required form which you can use to request a quote for 224-201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.