Status: | Unknown |
---|---|
Series: | 224 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
1,150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
1,318
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,209
in stock
|
Buy Now | |
Conrad
from US$0.30
|
919
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
898
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
850
in stock
|
Buy Now | |
SOS electronic
from US$0.22
|
460
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
199
in stock
|
Buy Now | |
element14
from US$0.47
|
69
in stock
|
Buy Now | |
Farnell
from US$0.25
|
69
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now |
Product Range | 224 Series |
---|---|
No. of Contacts | 1Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
Conductor Area CSA | 2.5mm² |
No. of Positions | 1Ways |
Rated Current | 20A |
Rated Voltage | 300V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 0.5mm² |
Wire Connection Method | Clamp |
WAGO 224-112 2 Way Standard Lighting Connector 24A White | Rapid Electronics |
Terminal Block, Pluggable, 1 Position, 16Awg | Newark Electronics |
Double entry lighting block,24A | RS |
With double connector for connecting through single-wire conductors. Ideal for lights where the conductor is routed. | Conrad |
Quick splice | Transfer Multisort Elektronik |
2-Conductor-Lighting Connector | Schukat Electronic |
Lighting Connect PUSH WIRE/CAGE CLAMP 3-cond. 2,5mm2 24A 1P 105°C White | SOS electronic |
Wago Lighting Terminal, 0.5 ... 2.5mm², 400V, 2 Poles | Distrelec |
TERMINAL BLOCK, PLUGGABLE, 1POS, 16AWG | element14 |
224 Series 2 Position AWG 14-12 / 20-16 AWG White PushWire Lighting Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 224-112?
Additional datasheets, footprints and schematics for 224-112 are listed on our Part Details page. You can also find images and similar parts to 224-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 224-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 224-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 224-112 fall under?
The 224-112 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 224-112 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 224-112 you can contact the distributor directly for product support, shipping queries etc.
Is the 224-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 224-112 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 224-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 224-112 often in real-time on the comparison pages.
What if I can't find stock of 224-112?
You can fill out our help required form which you can use to request a quote for 224-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.