Status: | Unknown |
---|---|
Series: | 224 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
106
in stock
|
Buy Now | |
Conrad
from US$0.43
|
300
in stock
|
Buy Now | |
element14
from US$3.83
|
106
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
90
in stock
|
Buy Now | |
SOS electronic
from US$0.30
|
79
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
-
|
Buy Now |
Product Range | 224 Series |
---|---|
No. of Contacts | 1Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Conductor Area CSA | 2.5mm² |
No. of Positions | 1Ways |
Rated Current | 24A |
Rated Voltage | 400V |
Wire Connection Method | Clamp |
Version for increased continuous operating temperature 120°C, black.This text is machine translated. | Conrad |
TERMINAL BLOCK, PLUGGABLE, 1POS, 16AWG | element14 |
WAGO 224-104 1 Way Standard Lighting Connector 24A Black | Rapid Electronics |
Lighting Connect PUSH WIRE/CAGE CLAMP 2-cond. 2,5mm2 24A 1P 120°C Black | SOS electronic |
28 - 12 AWG Lighting Connector Version for Increased continuous Service of 120â–‘C | Future Electronics |
Pushwire Inline Connector | Newark Electronics |
Where can I find additional details, specifications and documents for a 224-104?
Additional datasheets, footprints and schematics for 224-104 are listed on our Part Details page. You can also find images and similar parts to 224-104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 224-104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 224-104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 224-104 fall under?
The 224-104 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 224-104 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 224-104 you can contact the distributor directly for product support, shipping queries etc.
Is the 224-104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 224-104 have stock available?
Authorised distributors including Conrad, element14, Farnell, Rapid Electronics and SOS electronic have stock available or on a lead time for 224-104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 224-104 often in real-time on the comparison pages.
What if I can't find stock of 224-104?
You can fill out our help required form which you can use to request a quote for 224-104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.