Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.70
|
2,330
in stock
|
Buy Now | |
element14
from US$2.85
|
2,330
in stock
|
Buy Now | |
Farnell
from US$2.78
|
2,330
in stock
|
Buy Now | |
TTI Europe
from US$2.87
|
1,573
in stock
|
Buy Now | |
TE Store
from US$3.79
|
932
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
-
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
RS Americas
from US$2.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Plating Material Finish Process | Passivated |
---|---|
Guide Component Base Material | Stainless Steel |
Thread Length | .295in, 7.5mm |
Screw & Hole Thread Size | M4 x 0.7-6G |
Guide Hardware | With |
Mounting Angle | Vertical |
Comment | With 6.35 mm [.250 in.] Hex Base. |
Packaging Quantity | 1000 |
実装方法 | Box |
Packaging Method | Box |
Backplane Guide Hardware Type | Guide Pin Module |
Guide Pin, Z-Pack Universal Power Module Rohs Compliant: Yes |Amp Te Connectivity 223982-1 | Newark Electronics |
GUIDE PIN, Z-PACK UNIVERSAL POWER MODULE | element14 |
Stainless Steel Guide Pin M4x0.7 Connector Hardware Accessory Type: Guide Pin Module Primary Product Material: Stainless Steel Hardware Accessory Function: Guide Hardware Guide Pin Module Stainless Steel Guide Hardware | Connector Hardware | Part Number: 223982-1 | Internal Number: 223982-1 | TE Connectivity | TE Store |
Hard Metric connector | RS |
Guide Pin 7.5mm Thread Length | Future Electronics |
Connector Accessories Guide Pin Passivated Stainless Steel | Avnet America |
UNV PWR MDL, GUIDE PIN LOCT PL | TE Connectivity 223982-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Guide Pin |
---|---|
For Use With | Z-PACK & MULTI GIG Universal Power Modules |
Series | Z-PACK MULTI GIG |
Where can I find additional details, specifications and documents for a 223982-1?
Additional datasheets, footprints and schematics for 223982-1 are listed on our Part Details page. You can also find images and similar parts to 223982-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 223982-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 223982-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 223982-1 fall under?
The 223982-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 223982-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 223982-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 223982-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 223982-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and TE Store have stock available or on a lead time for 223982-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 223982-1 often in real-time on the comparison pages.
What if I can't find stock of 223982-1?
You can fill out our help required form which you can use to request a quote for 223982-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.